TE Connectivity Barrier Strips 5-1437418-6

Description
Configuration Features Number of Rows : 2 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet
Description
Configuration Features Number of Rows : 2 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 5-1437418-6 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
5-1437418-6
Barrier Strips 5-1437418-6
Configuration Features Number of Rows : 2 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Rows : 2

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Product Type : Barrier Strip
Buy Now
Barrier Terminal Blocks - 5-1437418-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
5-1437418-6
Barrier Terminal Blocks 5-1437418-6
Barrier Terminal Blocks J6340=JUMPER R T 3/8 40 CKTS

Barrier Terminal Blocks J6340=JUMPER R T 3/8 40 CKTS

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 5-1437418-6 5-1437418-6
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546841-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
Barrier Strips - 1-1546310-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546841-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details