TE Connectivity Barrier Strips 5-1437418-3

Description
Configuration Features Number of Positions : 40 Number of Rows : 1 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 40 Number of Rows : 1 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 5-1437418-3 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
5-1437418-3
Barrier Strips 5-1437418-3
Configuration Features Number of Positions : 40 Number of Rows : 1 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 8.26 MM  [.325 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Product Type : Barrier Strip
Buy Now
Barrier Terminal Blocks - 5-1437418-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
5-1437418-3
Barrier Terminal Blocks 5-1437418-3
Barrier Terminal Blocks J3140=J3140 .325 BREAK-OFF JUM

Barrier Terminal Blocks J3140=J3140 .325 BREAK-OFF JUM

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 5-1437418-3 5-1437418-3
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Barrier Blocks - 1-1437388-1-ND - DigiKey
Specs
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 105 C (221 F)
Terminal Block Type Eurostyle Terminal Strip
View Details
Barrier Strips - 1-1546821-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details