TE Connectivity Barrier Strips 5-1437418-2

Description
Body Features Primary Product Color : Black Dimensions Product Length (MM) : 16.38 Housing Features Housing Material : Nylon 6/6 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 100
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Dimensions Product Length (MM) : 16.38 Housing Features Housing Material : Nylon 6/6 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 5-1437418-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
5-1437418-2
Barrier Strips 5-1437418-2
Body Features Primary Product Color : Black Dimensions Product Length (MM) : 16.38 Housing Features Housing Material : Nylon 6/6 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 100

Body Features


  • Primary Product Color : Black

Dimensions


  • Product Length (MM) : 16.38

Housing Features


  • Housing Material : Nylon 6/6

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100
Buy Now
Terminal Blocks - 5-1437418-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
5-1437418-2
Terminal Blocks 5-1437418-2
STANDOFF MOUNTING RSB

STANDOFF MOUNTING RSB

Buy Now
Barrier Terminal Blocks - 5-1437418-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
5-1437418-2
Barrier Terminal Blocks 5-1437418-2
Barrier Terminal Blocks HR95=STANDOFF MOUNTING RSB

Barrier Terminal Blocks HR95=STANDOFF MOUNTING RSB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 5-1437418-2 5-1437418-2 5-1437418-2
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546841-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
Barrier Strips - 1-1546566-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546701-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
2 suppliers