TE Connectivity Barrier Strips 5-1437418-0

Description
Configuration Features Number of Positions : 19 Number of Rows : 1 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Configuration Features Number of Positions : 19 Number of Rows : 1 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 5-1437418-0 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
5-1437418-0
Barrier Strips 5-1437418-0
Configuration Features Number of Positions : 19 Number of Rows : 1 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 19
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 5-1437418-0
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546841-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
Barrier Strips - 1-1546685-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
3 suppliers
Barrier Strips - 1-1546328-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details