TE Connectivity Modular Terminal Blocks 5-1437382-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 12 Number of Positions : 12 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel Dimensions Product Spacing : 209.55 MM  [8.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 7/16 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 12 Number of Positions : 12 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel Dimensions Product Spacing : 209.55 MM  [8.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 7/16 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 5-1437382-9 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
5-1437382-9
Modular Terminal Blocks 5-1437382-9
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 12 Number of Positions : 12 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel Dimensions Product Spacing : 209.55 MM  [8.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 7/16 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Circuits : 12
  • Number of Positions : 12

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 70
  • Contact Plating Material : Nickel

Dimensions


  • Product Spacing : 209.55 MM  [8.25 INCH ]
  • Rated Cross Section (AWG) : 8
  • Wire Size (AWG) : 18 - 8

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 16 MM  [.63 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 7/16 Binding Head

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Flat Base

Termination Features


  • Termination Method to Wire & Cable : Strap Screw

Usage Conditions


  • Temperature (Max) (DEGC) : 150
Buy Now
B112-Bu=Terminal Block Amp Te Connectivity - 75AC8985 - Newark, An Avnet Company
Chicago, IL, United States
B112-Bu=Terminal Block Amp Te Connectivity
75AC8985
B112-Bu=Terminal Block Amp Te Connectivity 75AC8985
B112-BU=TERMINAL BLOCK

B112-BU=TERMINAL BLOCK

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 5-1437382-9 75AC8985
Product Name Modular Terminal Blocks B112-Bu=Terminal Block Amp Te Connectivity
Approvals EU RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 6
View Details
Terminal Blocks - Wire to Board - 1-1546073-4-ND - DigiKey
Specs
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details