TE Connectivity ™ Terminal Blocks - 5-1437382-5 5-1437382-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1021323-5-1437382-5 Packaging: Bulk Pitch: 0.630" (16.00mm) Color: Black Number of Rows: 2 Wire Gauge: 6-14 AWG Voltage Rating: 600V Current Rating: 65A Material - Insulation: Phenol Formaldehyde (Phenolic), Glass Filled Material Flammability Rating: UL94 V-1 Number of Circuits: 8 Mounting: Chassis, Panel Number of Wire Entries: 16 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: 150°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Closed Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1021323-5-1437382-5 Packaging: Bulk Pitch: 0.630" (16.00mm) Color: Black Number of Rows: 2 Wire Gauge: 6-14 AWG Voltage Rating: 600V Current Rating: 65A Material - Insulation: Phenol Formaldehyde (Phenolic), Glass Filled Material Flammability Rating: UL94 V-1 Number of Circuits: 8 Mounting: Chassis, Panel Number of Wire Entries: 16 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: 150°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Closed Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 5-1437382-5 - 1021323-5-1437382-5 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 5-1437382-5
1021323-5-1437382-5
Terminal Blocks - 5-1437382-5 1021323-5-1437382-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1021323-5-1437382-5 Packaging: Bulk Pitch: 0.630" (16.00mm) Color: Black Number of Rows: 2 Wire Gauge: 6-14 AWG Voltage Rating: 600V Current Rating: 65A Material - Insulation: Phenol Formaldehyde (Phenolic), Glass Filled Material Flammability Rating: UL94 V-1 Number of Circuits: 8 Mounting: Chassis, Panel Number of Wire Entries: 16 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: 150°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Closed Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1021323-5-1437382-5
Packaging: Bulk
Pitch: 0.630" (16.00mm)
Color: Black
Number of Rows: 2
Wire Gauge: 6-14 AWG
Voltage Rating: 600V
Current Rating: 65A
Material - Insulation: Phenol Formaldehyde (Phenolic), Glass Filled
Material Flammability Rating: UL94 V-1
Number of Circuits: 8
Mounting: Chassis, Panel
Number of Wire Entries: 16
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: Closed
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1021323-5-1437382-5
Product Name Terminal Blocks - 5-1437382-5
Mounting Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details