TE Connectivity Modular Terminal Blocks 5-1437381-8

Description
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 6 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel Dimensions Product Spacing : 209.55 MM  [8.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 6 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel Dimensions Product Spacing : 209.55 MM  [8.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 5-1437381-8 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
5-1437381-8
Modular Terminal Blocks 5-1437381-8
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 6 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel Dimensions Product Spacing : 209.55 MM  [8.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Block Function : Feed-Through
  • Number of Circuits : 6
  • Number of Positions : 12

Contact Features


  • Contact Current Rating (Max) (AMP) : 70
  • Contact Plating Material : Nickel

Dimensions


  • Product Spacing : 209.55 MM  [8.25 INCH ]
  • Rated Cross Section (AWG) : 8
  • Wire Size (AWG) : 18 - 8

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 16 MM  [.63 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 10-32 Binding Head

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Flat Base

Termination Features


  • Termination Method to Wire & Cable : Strap Screw

Usage Conditions


  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
  • Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 5-1437381-8
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity - 06WX5611 - Newark, An Avnet Company
Specs
North American 10 to 2 AWG
Voltage Rating 1000 volts
Current Rating 125 amps
View Details
Barrier Strips - 1-1546685-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 25
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-3-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details