TE Connectivity Automotive Terminals 5-1437285-7

Description
Contact Features Mating Pin Diameter : 1.3 MM  [.05 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 17.8 MM  [.7 INCH ] Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Contact Features Mating Pin Diameter : 1.3 MM  [.05 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 17.8 MM  [.7 INCH ] Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 5-1437285-7 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
5-1437285-7
Automotive Terminals 5-1437285-7
Contact Features Mating Pin Diameter : 1.3 MM  [.05 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 17.8 MM  [.7 INCH ] Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Contact Features


  • Mating Pin Diameter : 1.3 MM  [.05 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Tab Length : 17.8 MM  [.7 INCH ]

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC  [176 DEGF ]
  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 5-1437285-7
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Circular Contact, Pin, 26Awg, Crimp; Product Range Te Connectivity - 23AC1088 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details