TE Connectivity Electromechanical Relays & Contactors 5-1423177-9

Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Magnetic Blow-Out Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Operation/Applicatio n Current Type : DC Delay Time : 4 - 120 seconds Mode of Operation : Delay on Pull-In Repeatability (Max) : ±5% Type of Control : Internal Potentiometer Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 40 DEGC  [104 DEGF ] Operating Temperature Range (DEGC) : 21 - 40
Request a Quote
Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Magnetic Blow-Out Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Operation/Applicatio n Current Type : DC Delay Time : 4 - 120 seconds Mode of Operation : Delay on Pull-In Repeatability (Max) : ±5% Type of Control : Internal Potentiometer Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 40 DEGC  [104 DEGF ] Operating Temperature Range (DEGC) : 21 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1423177-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1423177-9
Electromechanical Relays & Contactors 5-1423177-9
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Magnetic Blow-Out Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Operation/Applicatio n Current Type : DC Delay Time : 4 - 120 seconds Mode of Operation : Delay on Pull-In Repeatability (Max) : ±5% Type of Control : Internal Potentiometer Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 40 DEGC  [104 DEGF ] Operating Temperature Range (DEGC) : 21 - 40

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Relay Options : Magnetic Blow-Out

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 125

Operation/Application


  • Current Type : DC
  • Delay Time : 4 - 120 seconds
  • Mode of Operation : Delay on Pull-In
  • Repeatability (Max) : ±5%
  • Type of Control : Internal Potentiometer

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 40 DEGC  [104 DEGF ]
  • Operating Temperature Range (DEGC) : 21 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1423177-9
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393766-5 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details