TE Connectivity Time Delay Relays 5-1423170-1

Description
Contact Features Contact Current Rating (AMP) : 1, 10 Delay Time : .5 - 5 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 110 Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 1, 10 Delay Time : .5 - 5 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 110 Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 5-1423170-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
5-1423170-1
Time Delay Relays 5-1423170-1
Contact Features Contact Current Rating (AMP) : 1, 10 Delay Time : .5 - 5 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 110 Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Current Rating (AMP) : 1, 10
  • Delay Time : .5 - 5 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Input Voltage (VAC) : 110

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 5-1423170-1
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1472959-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers
Time Delay Relays - 1437463-6 - TE Connectivity
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Repeat Accuracy 1 +/- %
View Details
Time Delay Relays - 1-1423151-2-ND - DigiKey
Specs
Time Ranges 2 Sec ~ 60 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers