TE Connectivity Time Delay Relays 5-1423170-0

Description
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 20 - 200 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 110 Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 20 - 200 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 110 Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 5-1423170-0 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
5-1423170-0
Time Delay Relays 5-1423170-0
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 20 - 200 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 110 Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Current Rating (AMP) : 10, 1
  • Delay Time : 20 - 200 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Input Voltage (VAC) : 110

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 5-1423170-0
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423154-5 - TE Connectivity
Specs
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details