TE Connectivity Time Delay Relays 5-1423169-1

Description
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : .1 - 1 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : .1 - 1 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 5-1423169-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
5-1423169-1
Time Delay Relays 5-1423169-1
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : .1 - 1 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Current Rating (AMP) : 10, 1
  • Delay Time : .1 - 1 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 5-1423169-1
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755074-5 - Quarktwin Technology Ltd.
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details
Time Delay Relays - 1755078-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details