Configuration Features Multiple Timing Ranges : Without
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob
Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 65.3 x 71.9 MM [4.523 x 2.572 x 2.832 INCH ]
Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 60 Timing Range (Off-Time) (SEC) : 1 - 300
Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket
Operation/Applicatio
n Mode of Operation : Off-Delay
Other Repeatability (Max) : ±10%
Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay
Termination Features Termination Type : Screw Terminals
Usage Conditions Operating Temperature Range (DEGC) : -30 - 75
Configuration Features
- Multiple Timing Ranges : Without
Contact Features
- Contact Arrangement : 4 Form C, 4PDT, 4 C/O
- Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
- Type of Control : Knob
Dimensions
- Dimensions (L x W x H) (Approximate) : 114.8 x 65.3 x 71.9 MM [4.523 x 2.572 x 2.832 INCH ]
Electrical Characteristics
- Actuating System : DC
- Time Delay Relay Input Voltage (VDC) : 60
- Timing Range (Off-Time) (SEC) : 1 - 300
Mechanical Attachment
- Time Delay Relay Mounting Type : Mounting Bracket
Operation/Application
- Mode of Operation : Off-Delay
Other
- Repeatability (Max) : ±10%
Product Type Features
- Magnetic Blow-Out Device : Without
- Product Category : Electromechanical Relays
- Product Type : Relay
- Relay Type : Time Delay
Termination Features
- Termination Type : Screw Terminals
Usage Conditions
- Operating Temperature Range (DEGC) : -30 - 75