Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 1 - 30 seconds Type of Control : Knob
Electrical Characteristics Input Voltage (VDC) : 110
Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Mode of Operation : On-Delay
Other Repeatability (Max) : ±5%
Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Contact Features
- Contact Current Rating (AMP) : 10, 1
- Delay Time : 1 - 30 seconds
- Type of Control : Knob
Electrical Characteristics
- Input Voltage (VDC) : 110
Mechanical Attachment
- Product Mount Type : Chassis
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Mode of Operation : On-Delay
Other
- Repeatability (Max) : ±5%
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 85