Body Features Product Weight : 85 G [2.988 OZ ]
Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 6 Contact Material : AgNi90/10, Gold-Plated Contact Number of Poles : 4 Contact Plating Material : Gold Terminal Type : Screw Terminals
Dimensions 製品幅 : 27 MM [1.063 INCH ] Insulation Clearance Between Contact & Coil : 4 MM [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Product Height : 58 MM [2.283 INCH ] Product Length : 73.5 MM [2.894 INCH ] Width Class (Mechanical) (MM) : 25 - 30
Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : .86, 1 Coil Power Rating Class (VAMP) : .5 - 1 Coil Resistance (OHM) : 4845 Coil Special Features : LED, Electrical Indicator Coil Voltage Rating (VAC) : 115 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
Mechanical Attachment Relay Mounting Type : DIN Rail
Packaging Features Packaging Method : Box & Carton
Product Type Features Power Relay Type : Industrial Panel Plug-In
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Body Features
- Product Weight : 85 G [2.988 OZ ]
Contact Features
- Contact Arrangement : 4 Form C (CO)
- Contact Current Class (AMP) : 16, 5 - 10
- Contact Current Rating (Max) (AMP) : 6
- Contact Material : AgNi90/10, Gold-Plated
- Contact Number of Poles : 4
- Contact Plating Material : Gold
- Terminal Type : Screw Terminals
Dimensions
- 製品幅 : 27 MM [1.063 INCH ]
- Insulation Clearance Between Contact & Coil : 4 MM [.157 INCH ]
- Insulation Clearance Class (MM) : 2.5 - 4
- Product Height : 58 MM [2.283 INCH ]
- Product Length : 73.5 MM [2.894 INCH ]
- Width Class (Mechanical) (MM) : 25 - 30
Electrical Characteristics
- Actuating System : AC
- Coil Magnetic System : Monostable, AC
- Coil Power Rating AC (VAMP) : .86, 1
- Coil Power Rating Class (VAMP) : .5 - 1
- Coil Resistance (OHM) : 4845
- Coil Special Features : LED, Electrical Indicator
- Coil Voltage Rating (VAC) : 115
- Contact Limiting Breaking Current (AMP) : 6
- Contact Limiting Continuous Current (AMP) : 6
- Contact Limiting Making Current (AMP) : 12
- Contact Limiting Short-Time Current (AMP) : 6
- Contact Switching Load (Min) : 10mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 240
- Contact Voltage Rating (VAC) : 240
- Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ]
- Insulation Creepage Class (MM) : 3 - 5.5
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
- Insulation Initial Dielectric Between Contacts & Coil (V) : 2500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
Mechanical Attachment
- Relay Mounting Type : DIN Rail
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Power Relay Type : Industrial Panel Plug-In
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -40 - 70