Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 92 G [3.245 OZ ]
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgCu3 Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, 3mm Contact Gap Relay Terminal Type : RAST 5 Connector
Dimensions Height Class (Mechanical) (MM) : 50 - 60 Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 50 - 60, 50 - 55 Product Height : 59 MM [2.323 INCH ] Product Length : 52.1 MM [2.051 INCH ] Product Width : 33.8 MM [1.331 INCH ] Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 600 - 800 Coil Power Rating DC (MILW) : 720 Coil Resistance (OHM) : 800 Coil Voltage Rating (VDC) : 24 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8, 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4006 - 4000, 4000 - 5000, 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000
Mechanical Attachment Relay Mounting Type : Screw
Packaging Features Packaging Method : Tray
Product Type Features Power Relay Type : Standard
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -20 - 85 Environmental Category of Protection : RTI
Body Features
- Insulation Special Features : Tracking Index of Relay Base PTI250
- Product Weight : 92 G [3.245 OZ ]
Contact Features
- Contact Arrangement : 2 Form A (NO)
- Contact Current Class (AMP) : 16, 10 - 20
- Contact Current Rating (Max) (AMP) : 16
- Contact Material : AgCu3
- Contact Number of Poles : 2
- Contact Special Features : Bifurcated/Twin Contacts, 3mm Contact Gap
- Relay Terminal Type : RAST 5 Connector
Dimensions
- Height Class (Mechanical) (MM) : 50 - 60
- Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ]
- Insulation Clearance Class (MM) : 5 - 8
- Length Class (Mechanical) (MM) : 50 - 60, 50 - 55
- Product Height : 59 MM [2.323 INCH ]
- Product Length : 52.1 MM [2.051 INCH ]
- Product Width : 33.8 MM [1.331 INCH ]
- Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 600 - 800
- Coil Power Rating DC (MILW) : 720
- Coil Resistance (OHM) : 800
- Coil Voltage Rating (VDC) : 24
- Contact Limiting Continuous Current (AMP) : 16
- Contact Limiting Making Current (AMP) : 25
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 250
- Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ]
- Insulation Creepage Class (MM) : 5.5 - 8, 8
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 4006 - 4000, 4000 - 5000, 3500 - 4000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000
Mechanical Attachment
- Relay Mounting Type : Screw
Packaging Features
Product Type Features
- Power Relay Type : Standard
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : -20 - 85
- Environmental Category of Protection : RTI