Body Features Product Weight : 30 G [1.058 OZ ]
Contact Features Contact Arrangement : 2 Form A (NO) + 2 Form B (NC) Contact Current Class (AMP) : 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgSnO2 Contact Number of Poles : 4 Contact Special Features : Force Guided Contacts Terminal Type : PCB-THT
Dimensions Height Class (Mechanical) (MM) : 16 - 20 Insulation Clearance Between Contact & Coil : 10 MM [.394 INCH ] Insulation Clearance Class (MM) : 8 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 16.5 MM [.65 INCH ] Product Length : 40 MM [1.575 INCH ] Product Width : 13 MM [.512 INCH ] Width Class (Mechanical) (MM) : 12 - 16
Electrical Characteristics Coil Current (AMP) : .009 Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 600 - 800 Coil Power Rating DC (MILW) : 800 Coil Resistance (OHM) : 9031 Coil Voltage Rating (VDC) : 80 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 10 MM [.394 INCH ] Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Other Comment : Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control
Packaging Features Packaging Method : Box & Tube, Tube
Product Type Features Power Relay Type : Force-Guided
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : -25 - 70 Environmental Category of Protection : RTIII
Body Features
- Product Weight : 30 G [1.058 OZ ]
Contact Features
- Contact Arrangement : 2 Form A (NO) + 2 Form B (NC)
- Contact Current Class (AMP) : 5 - 10
- Contact Current Rating (Max) (AMP) : 8
- Contact Material : AgSnO2
- Contact Number of Poles : 4
- Contact Special Features : Force Guided Contacts
- Terminal Type : PCB-THT
Dimensions
- Height Class (Mechanical) (MM) : 16 - 20
- Insulation Clearance Between Contact & Coil : 10 MM [.394 INCH ]
- Insulation Clearance Class (MM) : 8
- Length Class (Mechanical) (MM) : 35 - 40
- Product Height : 16.5 MM [.65 INCH ]
- Product Length : 40 MM [1.575 INCH ]
- Product Width : 13 MM [.512 INCH ]
- Width Class (Mechanical) (MM) : 12 - 16
Electrical Characteristics
- Coil Current (AMP) : .009
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 600 - 800
- Coil Power Rating DC (MILW) : 800
- Coil Resistance (OHM) : 9031
- Coil Voltage Rating (VDC) : 80
- Contact Limiting Breaking Current (AMP) : 8
- Contact Limiting Continuous Current (AMP) : 8
- Contact Limiting Making Current (AMP) : 8
- Contact Limiting Short-Time Current (AMP) : 8
- Contact Switching Load (Min) : 10mA @ 5V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 250
- Insulation Creepage Between Contact & Coil : 10 MM [.394 INCH ]
- Insulation Creepage Class (MM) : 8
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Other
- Comment : Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control
Packaging Features
- Packaging Method : Box & Tube, Tube
Product Type Features
- Power Relay Type : Force-Guided
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : -25 - 70
- Environmental Category of Protection : RTIII