The TSC series is a miniature PCB signal relay with a single pole, 1 form C (CO) contact arrangement, rated for 1 A at 30 VDC or 120 VAC. It has a 2.54 mm terminal pitch, uses AgNi alloy contacts, and is available with a 5 VDC coil in either 150 mW (sensitive) or 300 mW (standard) power versions, housed in a sealed plastic case. The relay meets UL E82292 and CSA LR48471-189 approvals, has a dielectric strength of 1000 Vrms between coil and contacts, and operates from -30°C to 80°C ambient temperature. It is designed for through-hole mounting with a total body size of 12.3 mm x 9.9 mm x 7.4 mm and weighs 3 g.
Signal Relay, TSC Series, SPDT, Through Hole, 1 A, 5 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98K1842 |
| Product Name | Signal Relay, Tsc Series, Spdt, Through Hole, 1 A, 5 Vdc Rohs Compliant Oeg Te Connectivity |
| Approvals | RoHS |