Body Features Weight : 25 G [.883 OZ ]
Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Single Contact Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : .2 Signal Relay Terminal Type : Plug-In, Solder
Dimensions Dimensions (L x W x H) (Approximate) : 19 x 30 x 30 MM [.748 x 1.181 x 1.181 INCH ] Height : 30 MM [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 30 MM [1.181 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 19 MM [.3 INCH ] Width Class (Mechanical) : 16 - 20 mm
Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 220 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 654 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150
Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board
Operation/Applicatio
n Performance Type : Standard
Other Additional Features : Earth Terminal
Packaging Features Packaging Method : Box & Carton
Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162
Signal Characteristics Insertion Loss (HF Parameter) : -.5dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -13.7dB @ 900MHz, -30.6dB @ 100MHz
Termination Features Termination Type : Through Hole
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Body Features
Contact Features
- Contact Current Class : 0 - 2 A
- Contact Material : Gold F
- Contact Number of Poles : 4
- Contact Plating Material : Gold
- Contact Special Features : Single Contact
- Signal Relay Contact Arrangement : 2 Form C (CO)
- Signal Relay Contact Current Rating (AMP) : .2
- Signal Relay Terminal Type : Plug-In, Solder
Dimensions
- Dimensions (L x W x H) (Approximate) : 19 x 30 x 30 MM [.748 x 1.181 x 1.181 INCH ]
- Height : 30 MM [1.181 INCH ]
- Height Class (Mechanical) : 25 - 30 mm
- Length : 30 MM [1.181 INCH ]
- Length Class (Mechanical) : 25 - 30 mm
- Width : 19 MM [.3 INCH ]
- Width Class (Mechanical) : 16 - 20 mm
Electrical Characteristics
- Actuating System : AC/DC
- Coil Power Rating Class : 600 - 800 mW
- Coil Resistance (OHM) : 220
- Coil Type : Monostable
- Contact Limiting Breaking Current (AMP) : 2
- Contact Limiting Continuous Current (AMP) : 2
- Contact Limiting Making Current (AMP) : 2
- Contact Limiting Short-Time Current (AMP) : 2
- Contact Voltage Rating (VAC) : 125
- Contact Voltage Rating (VDC) : 150
- Input Voltage (VAC) : 125
- Input Voltage (VDC) : 150
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
- Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
- Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
- Insulation Initial Resistance (MEGO) : 1000000
- Power Consumption (MILW) : 800
- Signal Relay Coil Magnetic System : Monostable, DC
- Signal Relay Coil Power Rating (DC) (MILW) : 654
- Signal Relay Coil Voltage Rating (VDC) : 12
- Signal Relay Contact Switching Voltage (Max) (VAC) : 125
- Signal Relay Contact Switching Voltage (Max) (VDC) : 150
Mechanical Attachment
- Signal Relay Mounting Type : Printed Circuit Board
Operation/Application
- Performance Type : Standard
Other
- Additional Features : Earth Terminal
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Product Type : Relay
- Relay Style : Cradle N Relay
- Relay Type : Cradle N Relay V23154/V23162
Signal Characteristics
- Insertion Loss (HF Parameter) : -.5dB @ 900MHz, -.02dB @ 100MHz
- Isolation (HF Parameter) : -13.7dB @ 900MHz, -30.6dB @ 100MHz
Termination Features
- Termination Type : Through Hole
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Ambient Temperature Class : 50 - 70°C
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -40 - 70