Body Features Weight : 22 G [.777 OZ ]
Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 4 Form C (4 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT
Dimensions Dimensions (L x W x H) (Approximate) (MM) : 39.7 x 32.4 x 10.2 Height : 10.2 MM [.402 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 39.7 MM [1.563 INCH ] Length Class (Mechanical) : 35 - 40 mm Width : 32.4 MM [1.275 INCH ] Width Class (Mechanical) : 30 - 40 mm
Electrical Characteristics Actuating System : DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 730 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : 1 Contact Voltage Rating (VAC) : 36 Contact Voltage Rating (VDC) : 30 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 789 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 36 Signal Relay Contact Switching Voltage (Max) (VDC) : 30
Mechanical Attachment Signal Relay Mounting Type : Screw Mount, Printed Circuit Board
Operation/Applicatio
n Performance Type : Standard
Other Additional Features : Earth Terminal
Packaging Features Packaging Method : Box & Carton
Product Type Features Product Type : Relay Relay Style : Card SN Relay Type : Card SN Relay V23030
Termination Features Termination Type : Through Hole
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [110 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Body Features
Contact Features
- Contact Current Class : 0 - 2 A
- Contact Material : Gold F
- Contact Number of Poles : 4
- Contact Plating Material : Gold
- Contact Special Features : Bifurcated/Twin Contacts
- Signal Relay Contact Arrangement : 4 Form C (4 CO)
- Signal Relay Contact Current Rating (AMP) : 2
- Signal Relay Terminal Type : PCB-THT
Dimensions
- Dimensions (L x W x H) (Approximate) (MM) : 39.7 x 32.4 x 10.2
- Height : 10.2 MM [.402 INCH ]
- Height Class (Mechanical) : 10 - 11 mm
- Length : 39.7 MM [1.563 INCH ]
- Length Class (Mechanical) : 35 - 40 mm
- Width : 32.4 MM [1.275 INCH ]
- Width Class (Mechanical) : 30 - 40 mm
Electrical Characteristics
- Actuating System : DC
- Coil Power Rating Class : 600 - 800 mW
- Coil Resistance (OHM) : 730
- Coil Type : Monostable
- Contact Limiting Breaking Current (AMP) : .2
- Contact Limiting Continuous Current (AMP) : 2
- Contact Limiting Making Current (AMP) : .2
- Contact Limiting Short-Time Current (AMP) : 1
- Contact Voltage Rating (VAC) : 36
- Contact Voltage Rating (VDC) : 30
- Input Voltage (VAC) : 30
- Input Voltage (VDC) : 36
- Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
- Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
- Insulation Initial Resistance (MEGO) : 1000
- Power Consumption (MILW) : 800
- Signal Relay Coil Magnetic System : Monostable, DC
- Signal Relay Coil Power Rating (DC) (MILW) : 789
- Signal Relay Coil Voltage Rating (VDC) : 24
- Signal Relay Contact Switching Voltage (Max) (VAC) : 36
- Signal Relay Contact Switching Voltage (Max) (VDC) : 30
Mechanical Attachment
- Signal Relay Mounting Type : Screw Mount, Printed Circuit Board
Operation/Application
- Performance Type : Standard
Other
- Additional Features : Earth Terminal
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Product Type : Relay
- Relay Style : Card SN
- Relay Type : Card SN Relay V23030
Termination Features
- Termination Type : Through Hole
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [110 DEGF ]
- Environmental Ambient Temperature Class : 50 - 70°C
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -40 - 70