Body Features Enclosure Type : Dust Protected
Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form A (NO)
Electrical Characteristics Coil Power Rating DC (WATT) : 2.2 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 70 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Contact Current Class (AMP) : >50 - ≤200
Product Type Features Relay & Contactor Type : Automotive Power Relay
Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Enclosure Type : Dust Protected
Configuration Features
- Coil Special Features : Diode
- Contact Arrangement : 1 Form A (NO)
Electrical Characteristics
- Coil Power Rating DC (WATT) : 2.2
- Coil Voltage Rating (VDC) : 24
- Contact Current Rating (AMP) : 70
- Contact Voltage Rating (VDC) : 24
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
Mechanical Attachment
- Product Mount Type : Socket Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Contact Current Class (AMP) : >50 - ≤200
Product Type Features
- Relay & Contactor Type : Automotive Power Relay
Termination Features
- Coil Termination & Connection Type : Quick Connect Terminals
- Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]