TE Connectivity Power Relays 5-1393215-5

Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 20 - 25, 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 500 Coil Resistance (OHM) : 7200 Coil Voltage Rating (VDC) : 60 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 20 - 25, 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 500 Coil Resistance (OHM) : 7200 Coil Voltage Rating (VDC) : 60 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a 1-pole, 8A PCB relay with 1 form C or 1 form A contacts, designed for switching applications in I/O modules and heating control. It features a vertical or horizontal mounting configuration, PCB-THT terminals, and a wash-tight design. The relay has a 4kV coil-to-contact dielectric strength, operates at temperatures from -40°C to +70°C, and weighs 14g. This part, identified as V23057-B0023-A101 with a 60VDC coil and AgNi0.15 contacts, meets VDE and UL certifications and complies with RoHS directives. The contact arrangement, coil voltage, and material are fixed for this variant, with a coil resistance of 7200Ω and coil power of 500mW.

Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a 1-pole, 8A PCB relay with 1 form C or 1 form A contacts, designed for switching applications in I/O modules and heating control. It features a vertical or horizontal mounting configuration, PCB-THT terminals, and a wash-tight design. The relay has a 4kV coil-to-contact dielectric strength, operates at temperatures from -40°C to +70°C, and weighs 14g. This part, identified as V23057-B0023-A101 with a 60VDC coil and AgNi0.15 contacts, meets VDE and UL certifications and complies with RoHS directives. The contact arrangement, coil voltage, and material are fixed for this variant, with a coil resistance of 7200Ω and coil power of 500mW.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 5-1393215-5 - TE Connectivity
Berwyn, PA, United States
Power Relays
5-1393215-5
Power Relays 5-1393215-5
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 20 - 25, 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 500 Coil Resistance (OHM) : 7200 Coil Voltage Rating (VDC) : 60 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Product Weight : 14 G  [.494 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 2 - 5, 5 - 10
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgNi0.15
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 10 - 11
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 10.8 MM  [.426 INCH ]
  • Product Length : 28 MM  [1.103 INCH ]
  • Product Width : 25 MM  [.985 INCH ]
  • Width Class (Mechanical) (MM) : 20 - 25, 25 - 30

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 500
  • Coil Resistance (OHM) : 7200
  • Coil Voltage Rating (VDC) : 60
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 5-1393215-5 - 1010306-5-1393215-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 5-1393215-5
1010306-5-1393215-5
Power Relays, Over 2 Amps - 5-1393215-5 1010306-5-1393215-5
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010306-5-1393215-5 Packaging: Bulk Termination: PC Pin Contact Material: Silver Length: 28 mm Coil Resistance: 7.2 kΩ Coil Current: 8.33 mA Contact Current Rating: 5 A Operate Time: 7 ms Number of Pins: 5 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 2-1393216-8; V23057-B3023-A101; G2R-1-H-DC48; G5SB-14-DC48; JQ1-48V; JE1XN-DC48V-HV23057A 23A101; V23057A23A101; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 25 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Throw Configuration: SPDT Coil Voltage (DC): 60 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010306-5-1393215-5
Packaging: Bulk
Termination: PC Pin
Contact Material: Silver
Length: 28 mm
Coil Resistance: 7.2 kΩ
Coil Current: 8.33 mA
Contact Current Rating: 5 A
Operate Time: 7 ms
Number of Pins: 5
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): 2-1393216-8; V23057-B3023-A101; G2R-1-H-DC48; G5SB-14-DC48; JQ1-48V; JE1XN-DC48V-HV23057A 23A101; V23057A23A101;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 25 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 400 V
Throw Configuration: SPDT
Coil Voltage (DC): 60 V

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
5-1393215-5
General Purpose Relays 5-1393215-5
General Purpose Relays V23057A 23A101

General Purpose Relays V23057A 23A101

Buy Now Datasheet
V23057-A0023-A101 Schrack Te Connectivity - 44P2165 - Newark, An Avnet Company
Chicago, IL, United States
V23057-A0023-A101 Schrack Te Connectivity
44P2165
V23057-A0023-A101 Schrack Te Connectivity 44P2165
V23057-A0023-A101

V23057-A0023-A101

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 5-1393215-5 1010306-5-1393215-5 5-1393215-5 44P2165
Product Name Power Relays Power Relays, Over 2 Amps - 5-1393215-5 General Purpose Relays V23057-A0023-A101 Schrack Te Connectivity
Mounting PCBoard PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1956170-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393219-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393225-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1415521-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers