TE Connectivity Power Relays 5-1393091-9

Description
Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1252 Coil Resistance (OHM) : 115 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In
Request a Quote
Description
Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1252 Coil Resistance (OHM) : 115 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 5-1393091-9 - TE Connectivity
Berwyn, PA, United States
Power Relays
5-1393091-9
Power Relays 5-1393091-9
Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1252 Coil Resistance (OHM) : 115 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In

Contact Features


  • Contact Arrangement : 3 Form C (CO)
  • Contact Current Class (AMP) : 5 - 10, 16
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 3
  • Relay Terminal Type : Plug-In

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Coil Power Rating DC (MILW) : 1252
  • Coil Resistance (OHM) : 115
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VDC) : 12
  • Contact Switching Load (Min) : 1mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240

Mechanical Attachment


  • Relay Mounting Type : Socket

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1393091-9
Product Name Power Relays
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393117-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
Specs
Relay Type General
Approvals RoHS
View Details
Signal Relays - 1-1393793-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393118-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers