TE Connectivity Solid State Relays 5-1393030-9

Description
Body Features Device Package Style : SIP Product Weight : 11 G  [.4 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 7.6 MM  [.3 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660 Load Voltage Rating (VDC) : 48 - 660 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Device Package Style : SIP Product Weight : 11 G  [.4 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 7.6 MM  [.3 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660 Load Voltage Rating (VDC) : 48 - 660 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSRC-480D5 is a 5A rms solid state relay with a SIP package, designed for AC load switching with a 48-660VAC output range and 4-15VDC input control. It features 4000V rms input-to-output isolation, zero voltage turn-on, and operates from -30°C to +80°C. The device has a thermally conductive epoxy encapsulation, printed circuit terminals, and dimensions of 43.1mm length, 27.9mm height, and 7.6mm width, with a weight of 11g. Pin assignments are AC load on pins 1 and 2, and DC input on pins 3 (+) and 4 (-).

Datasheet Summary
Powered by GS/AI

The SSRC-480D5 is a 5A rms solid state relay with a SIP package, designed for AC load switching with a 48-660VAC output range and 4-15VDC input control. It features 4000V rms input-to-output isolation, zero voltage turn-on, and operates from -30°C to +80°C. The device has a thermally conductive epoxy encapsulation, printed circuit terminals, and dimensions of 43.1mm length, 27.9mm height, and 7.6mm width, with a weight of 11g. Pin assignments are AC load on pins 1 and 2, and DC input on pins 3 (+) and 4 (-).

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 5-1393030-9 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
5-1393030-9
Solid State Relays 5-1393030-9
Body Features Device Package Style : SIP Product Weight : 11 G  [.4 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 7.6 MM  [.3 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660 Load Voltage Rating (VDC) : 48 - 660 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Device Package Style : SIP
  • Product Weight : 11 G  [.4 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 25.4 MM  [1 INCH ]
  • Product Length : 43.1 MM  [1.7 INCH ]
  • Product Width : 7.6 MM  [.3 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 15
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 48 - 660
  • Load Voltage Rating (VDC) : 48 - 660

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 5-1393030-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays
Product Number 5-1393030-9 5-1393030-9
Product Name Solid State Relays Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data