TE Connectivity Solid State Relays 5-1393030-8

Description
Body Features Device Package Style : SIP Product Weight : 11 G  [.4 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 7.6 MM  [.3 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 12 - 280 Load Voltage Rating (VDC) : 12 - 280 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Device Package Style : SIP Product Weight : 11 G  [.4 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 7.6 MM  [.3 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 12 - 280 Load Voltage Rating (VDC) : 12 - 280 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5-1393030-8 is a 5A rms, 240VAC nominal, zero voltage turn-on solid state relay in a SIP package with printed circuit board terminals. It features 4000V rms input-to-output isolation, a 3-15VDC control input range, and operates from -30°C to +80°C. The device has a load voltage range of 12-280VAC, an on-state voltage drop of 1.4V peak maximum, and a leakage current of 0.1mA rms at 280Vrms. Its dimensions are 43.1mm in length, 7.6mm in width, and 25.4mm in height, with a weight of 11g. Pin 1 and 2 connect to the AC load, pin 3 is +DC input, and pin 4 is -DC input.

Datasheet Summary
Powered by GS/AI

The 5-1393030-8 is a 5A rms, 240VAC nominal, zero voltage turn-on solid state relay in a SIP package with printed circuit board terminals. It features 4000V rms input-to-output isolation, a 3-15VDC control input range, and operates from -30°C to +80°C. The device has a load voltage range of 12-280VAC, an on-state voltage drop of 1.4V peak maximum, and a leakage current of 0.1mA rms at 280Vrms. Its dimensions are 43.1mm in length, 7.6mm in width, and 25.4mm in height, with a weight of 11g. Pin 1 and 2 connect to the AC load, pin 3 is +DC input, and pin 4 is -DC input.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 5-1393030-8 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
5-1393030-8
Solid State Relays 5-1393030-8
Body Features Device Package Style : SIP Product Weight : 11 G  [.4 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 7.6 MM  [.3 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 12 - 280 Load Voltage Rating (VDC) : 12 - 280 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Device Package Style : SIP
  • Product Weight : 11 G  [.4 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 25.4 MM  [1 INCH ]
  • Product Length : 43.1 MM  [1.7 INCH ]
  • Product Width : 7.6 MM  [.3 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3 - 15
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 12 - 280
  • Load Voltage Rating (VDC) : 12 - 280

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 5-1393030-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays
Product Number 5-1393030-8 5-1393030-8
Product Name Solid State Relays Relays
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data