TE Connectivity Solid State Relays 5-1393030-6

Description
Body Features Device Package Style : SIP Product Weight : 4.3 G  [.15 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 12.7 MM  [.5 INCH ] Product Length : 24.1 MM  [.948 INCH ] Product Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 10 Isolation Voltage (VRMS) : 2500 Load Voltage Rating (VDC) : 12 - 280 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Device Package Style : SIP Product Weight : 4.3 G  [.15 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 12.7 MM  [.5 INCH ] Product Length : 24.1 MM  [.948 INCH ] Product Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 10 Isolation Voltage (VRMS) : 2500 Load Voltage Rating (VDC) : 12 - 280 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSRA series is a miniature SIP solid state relay with a 2A rms inverse-parallel SCR output, designed for continuous duty with 4-10 VDC input control and 2500V rms optical isolation. It offers both zero voltage and random voltage turn-on options, with a load voltage range of 12-280 VAC and an operating temperature range of -30°C to +80°C. The device features printed circuit board terminals, thermally conductive epoxy encapsulation, and weighs 4.3g. Dimensions are shown in the outline drawing but not specified numerically in the text.

Datasheet Summary
Powered by GS/AI

The SSRA series is a miniature SIP solid state relay with a 2A rms inverse-parallel SCR output, designed for continuous duty with 4-10 VDC input control and 2500V rms optical isolation. It offers both zero voltage and random voltage turn-on options, with a load voltage range of 12-280 VAC and an operating temperature range of -30°C to +80°C. The device features printed circuit board terminals, thermally conductive epoxy encapsulation, and weighs 4.3g. Dimensions are shown in the outline drawing but not specified numerically in the text.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 5-1393030-6 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
5-1393030-6
Solid State Relays 5-1393030-6
Body Features Device Package Style : SIP Product Weight : 4.3 G  [.15 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 12.7 MM  [.5 INCH ] Product Length : 24.1 MM  [.948 INCH ] Product Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 10 Isolation Voltage (VRMS) : 2500 Load Voltage Rating (VDC) : 12 - 280 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Device Package Style : SIP
  • Product Weight : 4.3 G  [.15 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 12.7 MM  [.5 INCH ]
  • Product Length : 24.1 MM  [.948 INCH ]
  • Product Width : 5.1 MM  [.2 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 10
  • Isolation Voltage (VRMS) : 2500
  • Load Voltage Rating (VDC) : 12 - 280

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 5-1393030-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays
Product Number 5-1393030-6 5-1393030-6
Product Name Solid State Relays Relays
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data