TE Connectivity Solid State Relays 5-1393030-0

Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5-1393030-0 is a solid state relay in the SSR series, designed for industrial applications requiring silent, high-cycle switching with no moving parts. It features a 480V AC output, 25A rms load current, and AC input, with zero voltage turn-on. The device uses an optical coupling mechanism and is mounted on a chassis using a standard "hockey puck" package measuring 45 mm in length, 36.5 mm in width, and 57.8 mm in height. The housing is constructed with UL 94-V0 engineering plastics and aluminum for heat dissipation. It is UL-approved (E29244) for safety compliance.

Datasheet Summary
Powered by GS/AI

The 5-1393030-0 is a solid state relay in the SSR series, designed for industrial applications requiring silent, high-cycle switching with no moving parts. It features a 480V AC output, 25A rms load current, and AC input, with zero voltage turn-on. The device uses an optical coupling mechanism and is mounted on a chassis using a standard "hockey puck" package measuring 45 mm in length, 36.5 mm in width, and 57.8 mm in height. The housing is constructed with UL 94-V0 engineering plastics and aluminum for heat dissipation. It is UL-approved (E29244) for safety compliance.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 5-1393030-0 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
5-1393030-0
Solid State Relays 5-1393030-0
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 98 G  [3.45 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 57.8 MM  [2.27 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 36.5 MM  [1.43 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 90 - 280
  • Load Voltage Rating (VRMS) : 48 - 660

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 5-1393030-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
SSR,HOCKEY PUCK,25A,480VAC WITH AC INPUT - 5-1393030-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,HOCKEY PUCK,25A,480VAC WITH AC INPUT
5-1393030-0
SSR,HOCKEY PUCK,25A,480VAC WITH AC INPUT 5-1393030-0
SSR,HOCKEY PUCK,25A,480VAC WITH AC INPUT

SSR,HOCKEY PUCK,25A,480VAC WITH AC INPUT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 5-1393030-0 5-1393030-0 5-1393030-0
Product Name Solid State Relays Relays SSR,HOCKEY PUCK,25A,480VAC WITH AC INPUT
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data