TE Connectivity Ring Terminals 5-1377175-4

Description
Body Features Terminal & Contact Weight : 2.252 G  [.079 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.78 MM  [.267 INCH ] Compatible Insulation Diameter Range : 6.4 - 6.78 MM  [.252 - .267 INCH ] Product Length : 30.07 MM  [1.184 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Small Pack Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.252 G  [.079 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.78 MM  [.267 INCH ] Compatible Insulation Diameter Range : 6.4 - 6.78 MM  [.252 - .267 INCH ] Product Length : 30.07 MM  [1.184 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Small Pack Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 5-1377175-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
5-1377175-4
Ring Terminals 5-1377175-4
Body Features Terminal & Contact Weight : 2.252 G  [.079 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.78 MM  [.267 INCH ] Compatible Insulation Diameter Range : 6.4 - 6.78 MM  [.252 - .267 INCH ] Product Length : 30.07 MM  [1.184 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Small Pack Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.252 G  [.079 OZ ]

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.78 MM  [.267 INCH ]
  • Compatible Insulation Diameter Range : 6.4 - 6.78 MM  [.252 - .267 INCH ]
  • Product Length : 30.07 MM  [1.184 INCH ]
  • Stud Diameter : 6.35 MM  [.25 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Small Pack
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6, 1/4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A128842-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A128842-ND
Terminals - Ring Connectors A128842-ND
CONN RING CIRC 10-12AWG #1/4

CONN RING CIRC 10-12AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
5-1377175-4
Terminals 5-1377175-4
Terminals SMP 0-0165035-0

Terminals SMP 0-0165035-0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 5-1377175-4 A128842-ND 5-1377175-4
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details