TE Connectivity
PCB Terminals
5-1377174-6
Description
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Size : .25
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Size : .25
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Size : .25
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Contact Features
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : 45 Bend
- Terminal Size : .25
Dimensions
- Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 50
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 170 DEGC [338 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
5-1377174-6 |
|
Product Name
|
PCB Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers