TE Connectivity
PCB Terminals
5-1377174-1
Description
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : .25
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : .25
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : .25
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Contact Features
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : 45 Bend
- Terminal Plating Material : Unplated
- Terminal Size : .25
Dimensions
- Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 50
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 170 DEGC [338 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors
A136145-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
5-1377174-1 |
A136145-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Unplated
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Tin
Features
RoHS
North American
15 to 17 AWG
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details