TE Connectivity PCB Headers & Receptacles 5-1375583-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latch, Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latch, Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-1375583-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-1375583-2
PCB Headers & Receptacles 5-1375583-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latch, Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 600
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 15

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Latch, Polarization
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 5-1375583-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5-1375583-2
Headers & Wire Housings 5-1375583-2
03 MTE VERTICAL SMT HDR 30 AU

03 MTE VERTICAL SMT HDR 30 AU

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5-1375583-2
Headers & Wire Housings 5-1375583-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 5-1375583-2 5-1375583-2 5-1375583-2
Product Name PCB Headers & Receptacles Headers & Wire Housings Headers & Wire Housings
Mounting SMT; Board Mount SMT
Voltage Rating 250 volts
Current Rating 3 amps
Dielectric Withstanding Voltage 0.6000 kilovolts
Operating Temperature -65 to 105 C (-85 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102618-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102100-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102192-4 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102154-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details