TE Connectivity ™ Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings 5-1241961-7

Description
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: Standard Timer Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Pitch: 0.197" (5.00mm) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: Standard Timer Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Pitch: 0.197" (5.00mm) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: Standard Timer Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Pitch: 0.197" (5.00mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: TE Connectivity
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: Standard Timer
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 3
Pitch: 0.197" (5.00mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Mini Banana Plug, Double Stacking, Shorting Link - DB500SL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details