TE Connectivity PCB Headers & Receptacles 5-1241852-3

Description
Body Features Connector Profile : Standard Primary Product Color : Green Configuration Features Number of Positions : 13 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Mating Area Plating Material : Tin Contact Type : Socket Mating Pin Diameter : .63 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Connector Height : 8.5 MM  [.335 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.7 MM  [.067 INCH ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Green Configuration Features Number of Positions : 13 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Mating Area Plating Material : Tin Contact Type : Socket Mating Pin Diameter : .63 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Connector Height : 8.5 MM  [.335 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.7 MM  [.067 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-1241852-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-1241852-3
PCB Headers & Receptacles 5-1241852-3
Body Features Connector Profile : Standard Primary Product Color : Green Configuration Features Number of Positions : 13 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Mating Area Plating Material : Tin Contact Type : Socket Mating Pin Diameter : .63 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Connector Height : 8.5 MM  [.335 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.7 MM  [.067 INCH ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Type : Socket
  • Mating Pin Diameter : .63 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Dimensions


  • Connector Height : 8.5 MM  [.335 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 1.7 MM  [.067 INCH ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5-1241852-3
Product Name PCB Headers & Receptacles
Product Type PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 1-2307832-1 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details
Headers & Wire Housings - 102536-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102694-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 1-1735447-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers; PCB Receptacles
View Details