TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-1123722-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 27.66 MM  [1.089 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Latch, Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 27.66 MM  [1.089 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Latch, Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-1123722-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-1123722-7
Rectangular Wire & Cable Connectors & Housings 5-1123722-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 27.66 MM  [1.089 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Latch, Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ]
  • Connector Height : 10.5 MM  [.413 INCH ]
  • Connector Length : 27.66 MM  [1.089 INCH ]
  • Connector Width : 13.3 MM  [.524 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Latch, Latching Feature
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A108017-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A108017-ND
Rectangular Connector Housings A108017-ND
"7 Rectangular Connectors - Housings Plug Black 0.156"" (3.96mm)"

"7 Rectangular Connectors - Housings Plug Black 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-5-1123722-7
Electronic Connector 319-5-1123722-7
CONN PLUG HSG 7POS 3.96MM Product overview: 5-1123722-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5-1123722-7 can be used for catalog matching and distributor lookup.

CONN PLUG HSG 7POS 3.96MM Product overview: 5-1123722-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5-1123722-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN PLUG HSG 7POS 3.96MM - 792-5-1123722-7 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG HSG 7POS 3.96MM
792-5-1123722-7
CONN PLUG HSG 7POS 3.96MM 792-5-1123722-7
CONN PLUG HSG 7POS 3.96MM

CONN PLUG HSG 7POS 3.96MM

Supplier's Site
3.96 Ep Plug Hsg 7P(Black) Amp - Te Connectivity - 94T5211 - Newark, An Avnet Company
Chicago, IL, United States
3.96 Ep Plug Hsg 7P(Black) Amp - Te Connectivity
94T5211
3.96 Ep Plug Hsg 7P(Black) Amp - Te Connectivity 94T5211
3.96 EP PLUG HSG 7P(BLACK)

3.96 EP PLUG HSG 7P(BLACK)

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1123722-7 A108017-ND 319-5-1123722-7 792-5-1123722-7 94T5211
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Electronic Connector CONN PLUG HSG 7POS 3.96MM 3.96 Ep Plug Hsg 7P(Black) Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Board Mount Free Hanging (In-Line) Cable
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 102706-1 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 102156-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Rectangular Connector Contacts - A100444TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers
Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers