TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-1123722-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 23.7 MM  [.933 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Latch, Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 23.7 MM  [.933 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Latch, Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-1123722-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-1123722-6
Rectangular Wire & Cable Connectors & Housings 5-1123722-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 23.7 MM  [.933 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Latch, Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ]
  • Connector Height : 10.5 MM  [.413 INCH ]
  • Connector Length : 23.7 MM  [.933 INCH ]
  • Connector Width : 13.3 MM  [.524 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Latch, Latching Feature
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A116679-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116679-ND
Rectangular Connector Housings A116679-ND
"6 Rectangular Connectors - Housings Plug Black 0.156"" (3.96mm)"

"6 Rectangular Connectors - Housings Plug Black 0.156"" (3.96mm)"

Buy Now Datasheet
Headers & Wire Housings - 5-1123722-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5-1123722-6
Headers & Wire Housings 5-1123722-6
3.96 EP PLUG HSG 6P(BLACK)

3.96 EP PLUG HSG 6P(BLACK)

Buy Now
3.96 Ep Plug Hsg 6P(Black) Amp - Te Connectivity - 99X4256 - Newark, An Avnet Company
Chicago, IL, United States
3.96 Ep Plug Hsg 6P(Black) Amp - Te Connectivity
99X4256
3.96 Ep Plug Hsg 6P(Black) Amp - Te Connectivity 99X4256
3.96 EP PLUG HSG 6P(BLACK)

3.96 EP PLUG HSG 6P(BLACK)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1123722-6 A116679-ND 5-1123722-6 99X4256
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Headers & Wire Housings 3.96 Ep Plug Hsg 6P(Black) Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103957-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers