CONTACT H.D. CRIMP PIN 5AWG
HSS-C-STI.AG.16,0 QMM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-1105150-1 | 5-1105150-1 | 13H6286 |
| Product Name | Unspecified Connectors | Heavy Duty Connector Contacts | Hss-C-Sti.ag.16,0 Qmm Rohs Compliant Hts - Te Connectivity |
| Contact Size (AWG) | 5 AWG |