Contact PIN Crimp ST Cable Mount 13AWG Box Product overview: 5-1105050-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-1105050-1 can be used for catalog matching and distributor lookup.
Contact Crimp Pin 13.5 AWG Silver
CONTACT H.D. CRIMP PIN 13.5AWG
HN.D-C-STI.AG.2,5 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-1105050-1 | 332-5-1105050-1 | A106852-ND | 5-1105050-1 | 13H6281 |
| Product Name | Unspecified Connectors | Electronic Connector | Heavy Duty Connector Contacts | Heavy Duty Connector Contacts | Hn.d-C-Sti.ag.2,5 Rohs Compliant Hts - Te Connectivity |
| Gender | Male / Plug |