The WTB Connector, Header, 6Pos, 2.54Mm is part of the AMPMODU MTE interconnection system by TE Connectivity, designed for wire-to-board applications. This connector features a pitch spacing of 2.54mm and includes six contacts arranged in a single row. It utilizes through-hole right angle termination, making it suitable for various electronic equipment, including computers, medical devices, and automotive controls. The connector is RoHS compliant and operates effectively within a temperature range of -65°C to +105°C. It supports a maximum current rating of 3 amps per contact in free air. The product is compatible with both insulation displacement contacts (IDC) and crimp snap-in contacts, providing flexibility in assembly options.
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
WTB CONNECTOR, HEADER, 6POS, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A33866-ND | 99X4247 |
| Product Name | Headers, Male Pins | Wtb Connector, Header, 6Pos, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |