"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
05 MTE HDR SRRA LTCH.100CL LF
Conn Shrouded Header (4 Sides) HDR 5 POS 2.54mm Solder RA Thru-Hole Box/Tube
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33863-ND | 42AJ4177 | 792-5-104935-6 |
| Product Name | Headers, Male Pins | 05 Mte Hdr Srra Ltch.100Cl Lf Amp - Te Connectivity | Conn Shrouded Header (4 Sides) HDR 5 POS 2.54mm Solder RA Thru-Hole Box/Tube |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |