2 Pos 2.54mm RA Shrouded Header, Male, Gold, 3A, Thru-Hole Product overview: 5-104935-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104935-5 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
WTB CONNECTOR, HEADER, 2POS, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-104935-5 | 5-104935-5 | A33855-ND | 99X4245 |
| Product Name | 3A Electronic Connector | Connectors | Headers, Male Pins | Wtb Connector, Header, 2Pos, 2.54Mm; Connector Systems Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Crimp | Through Hole Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps |