"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
TE Connectivity 5-104935-1 PCB Header
TE Connectivity 5-104935-1 PCB Header
WTB CONNECTOR, HEADER, 4POS, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33860-ND | 5-104935-1 | 452549P | 452549 | 20X5406 |
| Product Name | Headers, Male Pins | Connectors | PCB Headers | PCB Headers | Wtb Connector, Header, 4Pos, 2.54Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through hole | |||
| Current Rating | 3.0 amps |