TE Connectivity Headers, Male Pins 5-104915-3

Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 5-104915-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5-104915-3-ND
Headers, Male Pins 5-104915-3-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
04 Mte Hdr Srst Latch W/hldwn Te Connectivity - 99X4243 - Newark, An Avnet Company
Chicago, IL, United States
04 Mte Hdr Srst Latch W/hldwn Te Connectivity
99X4243
04 Mte Hdr Srst Latch W/hldwn Te Connectivity 99X4243
04 MTE HDR SRST LATCH W/HLDWN

04 MTE HDR SRST LATCH W/HLDWN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 5-104915-3-ND 99X4243
Product Name Headers, Male Pins 04 Mte Hdr Srst Latch W/hldwn Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1426-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details