TE Connectivity PCB Headers & Receptacles 5-104895-8

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latched Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Box, Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latched Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Box, Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-104895-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-104895-8
PCB Headers & Receptacles 5-104895-8
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latched Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Box, Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 80
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 150

Dimensions


  • Row-to-Row Spacing : 1.27 MM  [.05 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : LCP

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Latched
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Box, Tube
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 5-104895-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5-104895-8
Headers & Wire Housings 5-104895-8
80 50/50 GRID RA HDR W/LTCH LF

80 50/50 GRID RA HDR W/LTCH LF

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5-104895-8
Headers & Wire Housings 5-104895-8
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5-104895-8 5-104895-8
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting SMT; Board Mount
Voltage Rating 30 volts
Current Rating 0.5000 amps
Operating Temperature -65 to 105 C (-85 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102540-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102161-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103185-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details