The 70 50/50 Grid Ra Hdr Lf Amp - Te Connectivity is part of the AMPMODU 50/50 Grid connector family, designed for high-density interconnections in various applications. This product features double row configurations available in vertical or right-angle orientations, suitable for board-to-board and cable-to-board connections. It is constructed from high conductivity copper alloy with selective gold plating, enhancing performance and reliability. The connectors are rated for a maximum current of 0.5 amperes per contact and can operate within a temperature range of -65°C to +105°C. They are designed for durability, with a minimum of 200 mating cycles. The connectors also comply with RoHS standards, ensuring they meet environmental regulations. Applications include robotics, aerospace, automotive controls, servers, and telecommunications, making them versatile for various engineering projects.
"Connector Header Surface Mount, Right Angle 70 position 0.050"" (1.27mm)"
70 50/50 GRID RA HDR LF
70 50/50 GRID RA HDR LF
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-104894-7-ND | 10AH2251 |
| Product Name | Headers, Male Pins | 5-104894-7 Amp - Te Connectivity |
| Connector Type | Header Connector; Header |