60 Pos 1.27mm RA SMD Header, Male Pin, 30V, 500mA, Gold/Tin Product overview: 5-104894-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 30V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104894-6 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 60 position 0.050"" (1.27mm)"
60 50/50 GRID RA HDR LF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-104894-6 | A115272-ND | 18R8192 |
| Product Name | SMD 30V 500mA Electronic Connector | Headers, Male Pins | 60 50/50 Grid Ra Hdr Lf Amp - Te Connectivity |
| Termination | SMD/SMT | ||
| Voltage Rating | 30 volts | ||
| Current Rating | 0.5 amps | 0.5 amps |