TE Connectivity Headers, Male Pins 5-104894-5

Description
"Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 5-104894-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5-104894-5-ND
Headers, Male Pins 5-104894-5-ND
"Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)"

"Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5-104894-5
Electronic Connector 316-5-104894-5
50 Pos 1.27mm RA Shrouded Header, SMT, Gold/Tin Product overview: 5-104894-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104894-5 can be used for catalog matching and distributor lookup.

50 Pos 1.27mm RA Shrouded Header, SMT, Gold/Tin Product overview: 5-104894-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104894-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Connector, Header, 50Pos, 1.27Mm; Connector Systems Amp - Te Connectivity - 18R8191 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 50Pos, 1.27Mm; Connector Systems Amp - Te Connectivity
18R8191
Wtb Connector, Header, 50Pos, 1.27Mm; Connector Systems Amp - Te Connectivity 18R8191
WTB CONNECTOR, HEADER, 50POS, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:AMPMODU 50/50 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 50POS, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:AMPMODU 50/50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-104894-5-ND 316-5-104894-5 18R8191
Product Name Headers, Male Pins Electronic Connector Wtb Connector, Header, 50Pos, 1.27Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data