TE Connectivity Ribbon Cable Connectors 5-104892-3

Description
Body Features Connector Profile : Standard Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 30 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 17.56 MM  [.691 INCH ] Connector Length : 27.38 MM  [1.078 INCH ] Connector Width : 8.31 MM  [.327 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Wire Size (CMA) : 159.8 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 30 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 17.56 MM  [.691 INCH ] Connector Length : 27.38 MM  [1.078 INCH ] Connector Width : 8.31 MM  [.327 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Wire Size (CMA) : 159.8 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 5-104892-3 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
5-104892-3
Ribbon Cable Connectors 5-104892-3
Body Features Connector Profile : Standard Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 30 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 17.56 MM  [.691 INCH ] Connector Length : 27.38 MM  [1.078 INCH ] Connector Width : 8.31 MM  [.327 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Wire Size (CMA) : 159.8 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 30
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .46 MM  [.018 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 17.56 MM  [.691 INCH ]
  • Connector Length : 27.38 MM  [1.078 INCH ]
  • Connector Width : 8.31 MM  [.327 INCH ]
  • Row-to-Row Spacing : 1.27 MM  [.05 INCH ]
  • Wire Size (MMSQ) : .08 - .09
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 159.8

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latch

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 18

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - 5-104892-3-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
5-104892-3-ND
Free Hanging, Panel Mount 5-104892-3-ND
30 Position Rectangular Receptacle Connector IDC Gold 28 AWG

30 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
30 50/50 Grid Rcpt W/ltch Lf Amp - Te Connectivity - 18R8177 - Newark, An Avnet Company
Chicago, IL, United States
30 50/50 Grid Rcpt W/ltch Lf Amp - Te Connectivity
18R8177
30 50/50 Grid Rcpt W/ltch Lf Amp - Te Connectivity 18R8177
30 50/50 GRID RCPT W/LTCH LF

30 50/50 GRID RCPT W/LTCH LF

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-104892-3 5-104892-3-ND 18R8177
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount 30 50/50 Grid Rcpt W/ltch Lf Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104836-3 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Headers, Male Pins - A28497-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details