TE Connectivity 3A Electronic Connector 5-104878-8

Description
7 Pos 2.54mm Unshrouded Header, Male Pin, Gold/Tin Plating, 3A Product overview: 5-104878-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-104878-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7 Pos 2.54mm Unshrouded Header, Male Pin, Gold/Tin Plating, 3A Product overview: 5-104878-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-104878-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
2027-5-104878-8
3A Electronic Connector 2027-5-104878-8
7 Pos 2.54mm Unshrouded Header, Male Pin, Gold/Tin Plating, 3A Product overview: 5-104878-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-104878-8 can be used for catalog matching and distributor lookup.

7 Pos 2.54mm Unshrouded Header, Male Pin, Gold/Tin Plating, 3A Product overview: 5-104878-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-104878-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5-104878-8 - 802723-5-104878-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-104878-8
802723-5-104878-8
Rectangular Connectors - 5-104878-8 802723-5-104878-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 802723-5-104878-8 Packaging: Bulk Number of Positions: 7 Mounting Style: Through Hole Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: 6 Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.440" (11.18mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 802723-5-104878-8
Packaging: Bulk
Number of Positions: 7
Mounting Style: Through Hole
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: 6
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: Black
Shrouding: Unshrouded
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.440" (11.18mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)

Buy Now
06/07 Modii Hdr Srst B/a .100 Amp - Te Connectivity - 18R8174 - Newark, An Avnet Company
Chicago, IL, United States
06/07 Modii Hdr Srst B/a .100 Amp - Te Connectivity
18R8174
06/07 Modii Hdr Srst B/a .100 Amp - Te Connectivity 18R8174
06/07 MODII HDR SRST B/A .100

06/07 MODII HDR SRST B/A .100

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-5-104878-8 802723-5-104878-8 18R8174
Product Name 3A Electronic Connector Rectangular Connectors - 5-104878-8 06/07 Modii Hdr Srst B/a .100 Amp - Te Connectivity
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 114697G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers