TE Connectivity Headers, Male Pins 5-104809-6

Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A115262-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A115262-ND
Headers, Male Pins A115262-ND
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 8411186 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
8411186
PCB Headers 8411186
TE Connectivity 5-104809-6 PCB Header

TE Connectivity 5-104809-6 PCB Header

Supplier's Site
PCB Headers - 8411186P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
8411186P
PCB Headers 8411186P
TE Connectivity 5-104809-6 PCB Header

TE Connectivity 5-104809-6 PCB Header

Supplier's Site
PCB Headers - 1645855 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1645855
PCB Headers 1645855
TE Connectivity 5-104809-6 PCB Header

TE Connectivity 5-104809-6 PCB Header

Supplier's Site
Rectangular Connectors - 5-104809-6 - 856355-5-104809-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-104809-6
856355-5-104809-6
Rectangular Connectors - 5-104809-6 856355-5-104809-6
Manufacturer: TE Connectivity Win Source Part Number: 856355-5-104809-6 Series: AMPMODU MTE Features: Connector Header position Package: Tube Family Name: 104809 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1872 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -5-104809-6-SI, 5-104809-6-ND, A115262, 2266-5-104809-6

Manufacturer: TE Connectivity
Win Source Part Number: 856355-5-104809-6
Series: AMPMODU MTE
Features: Connector Header position
Package: Tube
Family Name: 104809
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1872
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -5-104809-6-SI, 5-104809-6-ND, A115262, 2266-5-104809-6

Buy Now
Singapore, Singapore
3A Electronic Connector
316-5-104809-6
3A Electronic Connector 316-5-104809-6
7 Pos 2.54mm Straight Header, Male, 3A, Gold/Tin Plated Product overview: 5-104809-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104809-6 can be used for catalog matching and distributor lookup.

7 Pos 2.54mm Straight Header, Male, 3A, Gold/Tin Plated Product overview: 5-104809-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104809-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 5-104809-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
5-104809-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5-104809-6
CONN HEADER VERT 7POS 2.54MM

CONN HEADER VERT 7POS 2.54MM

Supplier's Site
07 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity - 36AC5113 - Newark, An Avnet Company
Chicago, IL, United States
07 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity
36AC5113
07 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity 36AC5113
07 MTE HDR SRST LATCH W/HLDWN

07 MTE HDR SRST LATCH W/HLDWN

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A115262-ND 8411186 8411186P 1645855 856355-5-104809-6 316-5-104809-6 5-104809-6 36AC5113
Product Name Headers, Male Pins PCB Headers PCB Headers PCB Headers Rectangular Connectors - 5-104809-6 3A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 07 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through hole Through hole Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Number of Contacts 7 #
Unlock Full Specs
to access all available technical data