"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
6 Pos 2.54mm Straight Header, Male Pin, 3A, Gold/Tin Plating Product overview: 5-104809-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104809-5 can be used for catalog matching and distributor lookup.
CONN HEADER 6POS VERT LATCH GOLD
06 MTE HDR SRST LATCH W/HLDWN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-104809-5-ND | 316-5-104809-5 | 792-5-104809-5 | 36AC5112 |
| Product Name | Headers, Male Pins | 3A Electronic Connector | CONN HEADER 6POS VERT LATCH GOLD | 06 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole | Surface Mount, Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |
| Number of Contacts | 6 # |